Panasonic Chip Res, Thick Film, 18R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD18R0U

Description
CHIP RES, THICK FILM, 18R, 0.75W, 2010; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18R, 0.75W, 2010; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18R, 0.75W, 2010; Resistance Panasonic - 67AC2691 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R, 0.75W, 2010; Resistance Panasonic
67AC2691
Chip Res, Thick Film, 18R, 0.75W, 2010; Resistance Panasonic 67AC2691
CHIP RES, THICK FILM, 18R, 0.75W, 2010; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 18R, 0.75W, 2010; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18R, 0.75W, 2010; Resistance Panasonic - 66AC5844 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R, 0.75W, 2010; Resistance Panasonic
66AC5844
Chip Res, Thick Film, 18R, 0.75W, 2010; Resistance Panasonic 66AC5844
CHIP RES, THICK FILM, 18R, 0.75W, 2010; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 18R, 0.75W, 2010; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2691
Product Name Chip Res, Thick Film, 18R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176058-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
View Details
3 suppliers