Panasonic Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1823U

Description
CHIP RES, THICK FILM, 182K, 0.75W, 2010; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 182K, 0.75W, 2010; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic - 67AC0156 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic
67AC0156
Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic 67AC0156
CHIP RES, THICK FILM, 182K, 0.75W, 2010; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 182K, 0.75W, 2010; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic - 67AC0155 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic
67AC0155
Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic 67AC0155
CHIP RES, THICK FILM, 182K, 0.75W, 2010; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 182K, 0.75W, 2010; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0156
Product Name Chip Res, Thick Film, 182K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 182000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details