RES 17.8K OHM 0.5% 3/4W 2010 Product overview: ERJ-U1DD1782U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U1DD1782U can be used for catalog matching and distributor lookup.
Win Source Part Number: 1056507-ERJ-U1DD1782
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-U1D
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 17.8 kOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJU1DD1782U
Base Product Number: ERJ-U1
CHIP RES, THICK FILM, 17K8, 0.75W, 2010; Resistance:17.8kohm;
CHIP RES, THICK FILM, 17K8, 0.75W, 2010; Resistance:17.8kohm;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-U1DD1782U | 1056507-ERJ-U1DD1782U | 67AC5714 |
| Product Name | 4W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Res, Thick Film, 17K8, 0.75W, 2010; Resistance Panasonic |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010 (5025 Metric) | 2010; 2010 [5025 Metric] | |
| Resistance Range | 17800 ohms | 17800 ohms | 17800 ohms |
| Power Rating | 0.7500 watts | 0.7500 watts | 0.7500 watts |
| Operating DC Voltage | 200 volts |