Panasonic Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1503U

Description
CHIP RES, THICK FILM, 150K, 0.75W, 2010; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 150K, 0.75W, 2010; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic - 66AC7222 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic
66AC7222
Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic 66AC7222
CHIP RES, THICK FILM, 150K, 0.75W, 2010; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 150K, 0.75W, 2010; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic - 66AC7223 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic
66AC7223
Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic 66AC7223
CHIP RES, THICK FILM, 150K, 0.75W, 2010; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 150K, 0.75W, 2010; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7222
Product Name Chip Res, Thick Film, 150K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers