Panasonic Chip Res, Thick Film, 15K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1502U

Description
CHIP RES, THICK FILM, 15K, 0.75W, 2010; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15K, 0.75W, 2010; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15K, 0.75W, 2010; Resistance Panasonic - 66AC8700 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K, 0.75W, 2010; Resistance Panasonic
66AC8700
Chip Res, Thick Film, 15K, 0.75W, 2010; Resistance Panasonic 66AC8700
CHIP RES, THICK FILM, 15K, 0.75W, 2010; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K, 0.75W, 2010; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15K, 0.75W, 2010; Resistance Panasonic - 67AC0147 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K, 0.75W, 2010; Resistance Panasonic
67AC0147
Chip Res, Thick Film, 15K, 0.75W, 2010; Resistance Panasonic 67AC0147
CHIP RES, THICK FILM, 15K, 0.75W, 2010; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K, 0.75W, 2010; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8700
Product Name Chip Res, Thick Film, 15K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176762-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details