Panasonic Chip Res, Thick Film, 14R3, 0.75W, 2010; Resistance Panasonic ERJ-U1DD14R3U

Description
CHIP RES, THICK FILM, 14R3, 0.75W, 2010; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14R3, 0.75W, 2010; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14R3, 0.75W, 2010; Resistance Panasonic - 65AC9835 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R3, 0.75W, 2010; Resistance Panasonic
65AC9835
Chip Res, Thick Film, 14R3, 0.75W, 2010; Resistance Panasonic 65AC9835
CHIP RES, THICK FILM, 14R3, 0.75W, 2010; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R3, 0.75W, 2010; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14R3, 0.75W, 2010; Resistance Panasonic - 66AC5830 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R3, 0.75W, 2010; Resistance Panasonic
66AC5830
Chip Res, Thick Film, 14R3, 0.75W, 2010; Resistance Panasonic 66AC5830
CHIP RES, THICK FILM, 14R3, 0.75W, 2010; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R3, 0.75W, 2010; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9835
Product Name Chip Res, Thick Film, 14R3, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details