Panasonic Chip Resistor - Surface Mount ERJ-U1DD1241U

Description
2010 ANTI-SULFUR RES. , 0.5%, 1.
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD1241U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD1241U
Chip Resistor - Surface Mount ERJ-U1DD1241U
2010 ANTI-SULFUR RES. , 0.5%, 1.

2010 ANTI-SULFUR RES. , 0.5%, 1.

Supplier's Site Datasheet
Chip Res, Thick Film, 1K24, 0.75W, 2010; Resistance Panasonic - 65AC9830 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K24, 0.75W, 2010; Resistance Panasonic
65AC9830
Chip Res, Thick Film, 1K24, 0.75W, 2010; Resistance Panasonic 65AC9830
CHIP RES, THICK FILM, 1K24, 0.75W, 2010; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K24, 0.75W, 2010; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K24, 0.75W, 2010; Resistance Panasonic - 66AC5825 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K24, 0.75W, 2010; Resistance Panasonic
66AC5825
Chip Res, Thick Film, 1K24, 0.75W, 2010; Resistance Panasonic 66AC5825
CHIP RES, THICK FILM, 1K24, 0.75W, 2010; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K24, 0.75W, 2010; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD1241U 65AC9830
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 1K24, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1240 ohms 1240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
5 suppliers
Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1333FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details