CHIP RES, THICK FILM, 11K5, 0.75W, 2010; Resistance:11.5kohm;
CHIP RES, THICK FILM, 11K5, 0.75W, 2010; Resistance:11.5kohm;
2010 ANTI-SULFUR RES. , 0.5%, 11
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 66AC5820 | ERJ-U1DD1152U |
| Product Name | Chip Res, Thick Film, 11K5, 0.75W, 2010; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] | |
| Resistance Range | 11500 ohms | 11500 ohms |