Panasonic Chip Res, Thick Film, 107R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1070U

Description
CHIP RES, THICK FILM, 107R, 0.75W, 2010; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 107R, 0.75W, 2010; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 107R, 0.75W, 2010; Resistance Panasonic - 66AC3822 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 107R, 0.75W, 2010; Resistance Panasonic
66AC3822
Chip Res, Thick Film, 107R, 0.75W, 2010; Resistance Panasonic 66AC3822
CHIP RES, THICK FILM, 107R, 0.75W, 2010; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 107R, 0.75W, 2010; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 107R, 0.75W, 2010; Resistance Panasonic - 66AC3823 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 107R, 0.75W, 2010; Resistance Panasonic
66AC3823
Chip Res, Thick Film, 107R, 0.75W, 2010; Resistance Panasonic 66AC3823
CHIP RES, THICK FILM, 107R, 0.75W, 2010; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 107R, 0.75W, 2010; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3822
Product Name Chip Res, Thick Film, 107R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details