Panasonic Chip Resistor - Surface Mount ERJ-U1DD1050U

Description
2010 ANTI-SULFUR RES. , 0.5%, 10
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD1050U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD1050U
Chip Resistor - Surface Mount ERJ-U1DD1050U
2010 ANTI-SULFUR RES. , 0.5%, 10

2010 ANTI-SULFUR RES. , 0.5%, 10

Supplier's Site Datasheet
Chip Res, Thick Film, 105R, 0.75W, 2010; Resistance Panasonic - 67AC2667 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 105R, 0.75W, 2010; Resistance Panasonic
67AC2667
Chip Res, Thick Film, 105R, 0.75W, 2010; Resistance Panasonic 67AC2667
CHIP RES, THICK FILM, 105R, 0.75W, 2010; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 105R, 0.75W, 2010; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 105R, 0.75W, 2010; Resistance Panasonic - 67AC5702 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 105R, 0.75W, 2010; Resistance Panasonic
67AC5702
Chip Res, Thick Film, 105R, 0.75W, 2010; Resistance Panasonic 67AC5702
CHIP RES, THICK FILM, 105R, 0.75W, 2010; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 105R, 0.75W, 2010; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD1050U 67AC2667
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 105R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 105 ohms 105 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers