Panasonic Res, Thick Film, 3K3, 5%, 0.5W, 1210; Resistance Panasonic ERJ-U14J332U

Description
RES, THICK FILM, 3K3, 5%, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 3K3, 5%, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K3, 5%, 0.5W, 1210; Resistance Panasonic - 44X3758 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 5%, 0.5W, 1210; Resistance Panasonic
44X3758
Res, Thick Film, 3K3, 5%, 0.5W, 1210; Resistance Panasonic 44X3758
RES, THICK FILM, 3K3, 5%, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3K3, 5%, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 3.3Kohm, 5%, 1210; Resistance Panasonic - 05X7250 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3Kohm, 5%, 1210; Resistance Panasonic
05X7250
Resistor, Thick Film, 3.3Kohm, 5%, 1210; Resistance Panasonic 05X7250
RESISTOR, THICK FILM, 3.3KOHM, 5%, 1210; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3KOHM, 5%, 1210; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3758 05X7250
Product Name Res, Thick Film, 3K3, 5%, 0.5W, 1210; Resistance Panasonic Resistor, Thick Film, 3.3Kohm, 5%, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details