Panasonic Resistor, Thick Film, 33Ohm, 5%, 1210; Resistance Panasonic ERJ-U14J330U

Description
RESISTOR, THICK FILM, 33OHM, 5%, 1210; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 33OHM, 5%, 1210; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 33Ohm, 5%, 1210; Resistance Panasonic - 05X7248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33Ohm, 5%, 1210; Resistance Panasonic
05X7248
Resistor, Thick Film, 33Ohm, 5%, 1210; Resistance Panasonic 05X7248
RESISTOR, THICK FILM, 33OHM, 5%, 1210; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 33OHM, 5%, 1210; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33R, 5%, 0.5W, 1210; Resistance Panasonic - 44X3756 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.5W, 1210; Resistance Panasonic
44X3756
Res, Thick Film, 33R, 5%, 0.5W, 1210; Resistance Panasonic 44X3756
RES, THICK FILM, 33R, 5%, 0.5W, 1210; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.5W, 1210; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7248
Product Name Resistor, Thick Film, 33Ohm, 5%, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 33 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details