Panasonic Res, Thick Film, 2M2, 5%, 0.5W, 1210; Resistance Panasonic ERJ-U14J225U

Description
RES, THICK FILM, 2M2, 5%, 0.5W, 1210; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 2M2, 5%, 0.5W, 1210; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M2, 5%, 0.5W, 1210; Resistance Panasonic - 44X3755 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 5%, 0.5W, 1210; Resistance Panasonic
44X3755
Res, Thick Film, 2M2, 5%, 0.5W, 1210; Resistance Panasonic 44X3755
RES, THICK FILM, 2M2, 5%, 0.5W, 1210; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2M2, 5%, 0.5W, 1210; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 2.2Mohm, 5%, 1210; Resistance Panasonic - 05X7225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.2Mohm, 5%, 1210; Resistance Panasonic
05X7225
Resistor, Thick Film, 2.2Mohm, 5%, 1210; Resistance Panasonic 05X7225
RESISTOR, THICK FILM, 2.2MOHM, 5%, 1210; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.2MOHM, 5%, 1210; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3755 05X7225
Product Name Res, Thick Film, 2M2, 5%, 0.5W, 1210; Resistance Panasonic Resistor, Thick Film, 2.2Mohm, 5%, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 2.20E6 ohms 2.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details