Panasonic Resistor, Thick Film, 68Kohm, 1%, 1210; Resistance Panasonic ERJ-U14F6802U

Description
RESISTOR, THICK FILM, 68KOHM, 1%, 1210; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 68KOHM, 1%, 1210; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 68Kohm, 1%, 1210; Resistance Panasonic - 05X7069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 68Kohm, 1%, 1210; Resistance Panasonic
05X7069
Resistor, Thick Film, 68Kohm, 1%, 1210; Resistance Panasonic 05X7069
RESISTOR, THICK FILM, 68KOHM, 1%, 1210; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 68KOHM, 1%, 1210; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7069
Product Name Resistor, Thick Film, 68Kohm, 1%, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details