Panasonic Resistor, Thick Film, 470Kohm, 1%, 1210; Resistance Panasonic ERJ-U14F4703U

Description
RESISTOR, THICK FILM, 470KOHM, 1%, 1210; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 470KOHM, 1%, 1210; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 470Kohm, 1%, 1210; Resistance Panasonic - 05X6975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 470Kohm, 1%, 1210; Resistance Panasonic
05X6975
Resistor, Thick Film, 470Kohm, 1%, 1210; Resistance Panasonic 05X6975
RESISTOR, THICK FILM, 470KOHM, 1%, 1210; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 470KOHM, 1%, 1210; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470K, 1%, 0.5W, 1210; Resistance Panasonic - 44X3730 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.5W, 1210; Resistance Panasonic
44X3730
Res, Thick Film, 470K, 1%, 0.5W, 1210; Resistance Panasonic 44X3730
RES, THICK FILM, 470K, 1%, 0.5W, 1210; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.5W, 1210; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X6975 44X3730
Product Name Resistor, Thick Film, 470Kohm, 1%, 1210; Resistance Panasonic Res, Thick Film, 470K, 1%, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 470000 ohms 470000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers