Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 39 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U14F3902U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 39 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 39 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 39 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6924 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 39 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6924
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 39 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6924
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 39 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 39 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X6924
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 39 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers