Panasonic 300 OHM 2W Resistor ERJ-U14F3000U

Description
RES 300 OHM 1% 1/2W 1210 Product overview: ERJ-U14F3000U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U14F3000U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 300 OHM 1% 1/2W 1210 Product overview: ERJ-U14F3000U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U14F3000U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 OHM 2W Resistor - 52-ERJ-U14F3000U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 OHM 2W Resistor
52-ERJ-U14F3000U
300 OHM 2W Resistor 52-ERJ-U14F3000U
RES 300 OHM 1% 1/2W 1210 Product overview: ERJ-U14F3000U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U14F3000U can be used for catalog matching and distributor lookup.

RES 300 OHM 1% 1/2W 1210 Product overview: ERJ-U14F3000U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U14F3000U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-U14F3000U
871072-ERJ-U14F3000U
Chip Resistor - Surface Mount - ERJ-U14F3000U 871072-ERJ-U14F3000U
Manufacturer: Panasonic Win Source Part Number: 871072-ERJ-U14F3000U Series: ERJ-U14 Operating Temperature Range: -55°C ~ 155°C Features: 300 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 10-ERJ-U14F3000UTR, ERJU14F3000U

Manufacturer: Panasonic
Win Source Part Number: 871072-ERJ-U14F3000U
Series: ERJ-U14
Operating Temperature Range: -55°C ~ 155°C
Features: 300 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 10-ERJ-U14F3000UTR, ERJU14F3000U

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6853 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6853
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6853
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X3208 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
45X3208
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 45X3208
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-U14F3000U 871072-ERJ-U14F3000U 05X6853
Product Name 300 OHM 2W Resistor Chip Resistor - Surface Mount - ERJ-U14F3000U Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 300 ohms
Power Rating 0.5000 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details