Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.6 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U14F1601U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.6 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.6 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.6 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6700 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.6 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6700
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.6 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6700
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.6 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.6 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X6700
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.6 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details