Panasonic Chip Res, Thick Film, 91R, 0.5W, 1210; Resistance Panasonic ERJ-U14D91R0U

Description
CHIP RES, THICK FILM, 91R, 0.5W, 1210; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 91R, 0.5W, 1210; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 91R, 0.5W, 1210; Resistance Panasonic - 66AC4306 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91R, 0.5W, 1210; Resistance Panasonic
66AC4306
Chip Res, Thick Film, 91R, 0.5W, 1210; Resistance Panasonic 66AC4306
CHIP RES, THICK FILM, 91R, 0.5W, 1210; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 91R, 0.5W, 1210; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 91R, 0.5W, 1210; Resistance Panasonic - 66AC6306 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91R, 0.5W, 1210; Resistance Panasonic
66AC6306
Chip Res, Thick Film, 91R, 0.5W, 1210; Resistance Panasonic 66AC6306
CHIP RES, THICK FILM, 91R, 0.5W, 1210; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 91R, 0.5W, 1210; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4306
Product Name Chip Res, Thick Film, 91R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details