Panasonic Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic ERJ-U14D8202U

Description
CHIP RES, THICK FILM, 82K, 0.5W, 1210; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 82K, 0.5W, 1210; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic - 66AC4300 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic
66AC4300
Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic 66AC4300
CHIP RES, THICK FILM, 82K, 0.5W, 1210; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.5W, 1210; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic - 67AC6043 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic
67AC6043
Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic 67AC6043
CHIP RES, THICK FILM, 82K, 0.5W, 1210; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.5W, 1210; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4300
Product Name Chip Res, Thick Film, 82K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers