Panasonic Chip Res, Thick Film, 698R, 0.5W, 1210; Resistance Panasonic ERJ-U14D6980U

Description
CHIP RES, THICK FILM, 698R, 0.5W, 1210; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 698R, 0.5W, 1210; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 698R, 0.5W, 1210; Resistance Panasonic - 67AC0500 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698R, 0.5W, 1210; Resistance Panasonic
67AC0500
Chip Res, Thick Film, 698R, 0.5W, 1210; Resistance Panasonic 67AC0500
CHIP RES, THICK FILM, 698R, 0.5W, 1210; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698R, 0.5W, 1210; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 698R, 0.5W, 1210; Resistance Panasonic - 65AC8793 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698R, 0.5W, 1210; Resistance Panasonic
65AC8793
Chip Res, Thick Film, 698R, 0.5W, 1210; Resistance Panasonic 65AC8793
CHIP RES, THICK FILM, 698R, 0.5W, 1210; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698R, 0.5W, 1210; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0500
Product Name Chip Res, Thick Film, 698R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573228 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details