Panasonic Chip Res, Thick Film, 6K81, 0.5W, 1210; Resistance Panasonic ERJ-U14D6811U

Description
CHIP RES, THICK FILM, 6K81, 0.5W, 1210; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K81, 0.5W, 1210; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K81, 0.5W, 1210; Resistance Panasonic - 66AC4292 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K81, 0.5W, 1210; Resistance Panasonic
66AC4292
Chip Res, Thick Film, 6K81, 0.5W, 1210; Resistance Panasonic 66AC4292
CHIP RES, THICK FILM, 6K81, 0.5W, 1210; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K81, 0.5W, 1210; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K81, 0.5W, 1210; Resistance Panasonic - 66AC2288 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K81, 0.5W, 1210; Resistance Panasonic
66AC2288
Chip Res, Thick Film, 6K81, 0.5W, 1210; Resistance Panasonic 66AC2288
CHIP RES, THICK FILM, 6K81, 0.5W, 1210; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K81, 0.5W, 1210; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4292
Product Name Chip Res, Thick Film, 6K81, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622888-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details