Panasonic Chip Res, Thick Film, 64K9, 0.5W, 1210; Resistance Panasonic ERJ-U14D6492U

Description
CHIP RES, THICK FILM, 64K9, 0.5W, 1210; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 64K9, 0.5W, 1210; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 64K9, 0.5W, 1210; Resistance Panasonic - 66AC6290 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 64K9, 0.5W, 1210; Resistance Panasonic
66AC6290
Chip Res, Thick Film, 64K9, 0.5W, 1210; Resistance Panasonic 66AC6290
CHIP RES, THICK FILM, 64K9, 0.5W, 1210; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 64K9, 0.5W, 1210; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 64K9, 0.5W, 1210; Resistance Panasonic - 67AC1637 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 64K9, 0.5W, 1210; Resistance Panasonic
67AC1637
Chip Res, Thick Film, 64K9, 0.5W, 1210; Resistance Panasonic 67AC1637
CHIP RES, THICK FILM, 64K9, 0.5W, 1210; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 64K9, 0.5W, 1210; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6290
Product Name Chip Res, Thick Film, 64K9, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 64900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details