Panasonic Chip Res, Thick Film, 620K, 0.5W, 1210; Resistance Panasonic ERJ-U14D6203U

Description
CHIP RES, THICK FILM, 620K, 0.5W, 1210; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 620K, 0.5W, 1210; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 620K, 0.5W, 1210; Resistance Panasonic - 67AC0497 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620K, 0.5W, 1210; Resistance Panasonic
67AC0497
Chip Res, Thick Film, 620K, 0.5W, 1210; Resistance Panasonic 67AC0497
CHIP RES, THICK FILM, 620K, 0.5W, 1210; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 620K, 0.5W, 1210; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 620K, 0.5W, 1210; Resistance Panasonic - 67AC3118 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620K, 0.5W, 1210; Resistance Panasonic
67AC3118
Chip Res, Thick Film, 620K, 0.5W, 1210; Resistance Panasonic 67AC3118
CHIP RES, THICK FILM, 620K, 0.5W, 1210; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 620K, 0.5W, 1210; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0497
Product Name Chip Res, Thick Film, 620K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 620000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD363GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers