Panasonic Chip Res, Thick Film, 576K, 0.5W, 1210; Resistance Panasonic ERJ-U14D5763U

Description
CHIP RES, THICK FILM, 576K, 0.5W, 1210; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 576K, 0.5W, 1210; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 576K, 0.5W, 1210; Resistance Panasonic - 67AC6029 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 576K, 0.5W, 1210; Resistance Panasonic
67AC6029
Chip Res, Thick Film, 576K, 0.5W, 1210; Resistance Panasonic 67AC6029
CHIP RES, THICK FILM, 576K, 0.5W, 1210; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 576K, 0.5W, 1210; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 576K, 0.5W, 1210; Resistance Panasonic - 66AC8995 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 576K, 0.5W, 1210; Resistance Panasonic
66AC8995
Chip Res, Thick Film, 576K, 0.5W, 1210; Resistance Panasonic 66AC8995
CHIP RES, THICK FILM, 576K, 0.5W, 1210; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 576K, 0.5W, 1210; Resistance:576kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC6029
Product Name Chip Res, Thick Film, 576K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 576000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details