Panasonic Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic ERJ-U14D53R6U

Description
CHIP RES, THICK FILM, 53R6, 0.5W, 1210; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 53R6, 0.5W, 1210; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic - 65AC8779 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic
65AC8779
Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic 65AC8779
CHIP RES, THICK FILM, 53R6, 0.5W, 1210; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 53R6, 0.5W, 1210; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic - 67AC3109 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic
67AC3109
Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic 67AC3109
CHIP RES, THICK FILM, 53R6, 0.5W, 1210; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 53R6, 0.5W, 1210; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8779
Product Name Chip Res, Thick Film, 53R6, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details