Panasonic Chip Res, Thick Film, 510R, 0.5W, 1210; Resistance Panasonic ERJ-U14D5100U

Description
CHIP RES, THICK FILM, 510R, 0.5W, 1210; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 510R, 0.5W, 1210; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 510R, 0.5W, 1210; Resistance Panasonic - 65AC8776 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510R, 0.5W, 1210; Resistance Panasonic
65AC8776
Chip Res, Thick Film, 510R, 0.5W, 1210; Resistance Panasonic 65AC8776
CHIP RES, THICK FILM, 510R, 0.5W, 1210; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510R, 0.5W, 1210; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 510R, 0.5W, 1210; Resistance Panasonic - 66AC8993 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510R, 0.5W, 1210; Resistance Panasonic
66AC8993
Chip Res, Thick Film, 510R, 0.5W, 1210; Resistance Panasonic 66AC8993
CHIP RES, THICK FILM, 510R, 0.5W, 1210; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510R, 0.5W, 1210; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8776
Product Name Chip Res, Thick Film, 510R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4423FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers