Panasonic Chip Res, Thick Film, 47R5, 0.5W, 1210; Resistance Panasonic ERJ-U14D47R5U

Description
CHIP RES, THICK FILM, 47R5, 0.5W, 1210; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 47R5, 0.5W, 1210; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 47R5, 0.5W, 1210; Resistance Panasonic - 66AC7477 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R5, 0.5W, 1210; Resistance Panasonic
66AC7477
Chip Res, Thick Film, 47R5, 0.5W, 1210; Resistance Panasonic 66AC7477
CHIP RES, THICK FILM, 47R5, 0.5W, 1210; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 47R5, 0.5W, 1210; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47R5, 0.5W, 1210; Resistance Panasonic - 66AC0275 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R5, 0.5W, 1210; Resistance Panasonic
66AC0275
Chip Res, Thick Film, 47R5, 0.5W, 1210; Resistance Panasonic 66AC0275
CHIP RES, THICK FILM, 47R5, 0.5W, 1210; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 47R5, 0.5W, 1210; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7477
Product Name Chip Res, Thick Film, 47R5, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567765 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers