Panasonic Chip Res, Thick Film, 402K, 0.5W, 1210; Resistance Panasonic ERJ-U14D4023U

Description
CHIP RES, THICK FILM, 402K, 0.5W, 1210; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 402K, 0.5W, 1210; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 402K, 0.5W, 1210; Resistance Panasonic - 67AC3094 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402K, 0.5W, 1210; Resistance Panasonic
67AC3094
Chip Res, Thick Film, 402K, 0.5W, 1210; Resistance Panasonic 67AC3094
CHIP RES, THICK FILM, 402K, 0.5W, 1210; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 402K, 0.5W, 1210; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 402K, 0.5W, 1210; Resistance Panasonic - 66AC2261 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402K, 0.5W, 1210; Resistance Panasonic
66AC2261
Chip Res, Thick Film, 402K, 0.5W, 1210; Resistance Panasonic 66AC2261
CHIP RES, THICK FILM, 402K, 0.5W, 1210; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 402K, 0.5W, 1210; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC3094
Product Name Chip Res, Thick Film, 402K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 402000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details