Panasonic Chip Res, Thick Film, 38K3, 0.5W, 1210; Resistance Panasonic ERJ-U14D3832U

Description
CHIP RES, THICK FILM, 38K3, 0.5W, 1210; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 38K3, 0.5W, 1210; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 38K3, 0.5W, 1210; Resistance Panasonic - 66AC0262 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38K3, 0.5W, 1210; Resistance Panasonic
66AC0262
Chip Res, Thick Film, 38K3, 0.5W, 1210; Resistance Panasonic 66AC0262
CHIP RES, THICK FILM, 38K3, 0.5W, 1210; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 38K3, 0.5W, 1210; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 38K3, 0.5W, 1210; Resistance Panasonic - 67AC0471 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38K3, 0.5W, 1210; Resistance Panasonic
67AC0471
Chip Res, Thick Film, 38K3, 0.5W, 1210; Resistance Panasonic 67AC0471
CHIP RES, THICK FILM, 38K3, 0.5W, 1210; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 38K3, 0.5W, 1210; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0262
Product Name Chip Res, Thick Film, 38K3, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers