Panasonic Chip Res, Thick Film, 36R, 0.5W, 1210; Resistance Panasonic ERJ-U14D36R0U

Description
CHIP RES, THICK FILM, 36R, 0.5W, 1210; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 36R, 0.5W, 1210; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 36R, 0.5W, 1210; Resistance Panasonic - 67AC1622 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R, 0.5W, 1210; Resistance Panasonic
67AC1622
Chip Res, Thick Film, 36R, 0.5W, 1210; Resistance Panasonic 67AC1622
CHIP RES, THICK FILM, 36R, 0.5W, 1210; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 36R, 0.5W, 1210; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36R, 0.5W, 1210; Resistance Panasonic - 66AC8980 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R, 0.5W, 1210; Resistance Panasonic
66AC8980
Chip Res, Thick Film, 36R, 0.5W, 1210; Resistance Panasonic 66AC8980
CHIP RES, THICK FILM, 36R, 0.5W, 1210; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 36R, 0.5W, 1210; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1622
Product Name Chip Res, Thick Film, 36R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7504FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 3-2176089-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 28000 ohms
View Details
5 suppliers