Panasonic Chip Res, Thick Film, 35R7, 0.5W, 1210; Resistance Panasonic ERJ-U14D35R7U

Description
CHIP RES, THICK FILM, 35R7, 0.5W, 1210; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 35R7, 0.5W, 1210; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 35R7, 0.5W, 1210; Resistance Panasonic - 66AC4258 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 35R7, 0.5W, 1210; Resistance Panasonic
66AC4258
Chip Res, Thick Film, 35R7, 0.5W, 1210; Resistance Panasonic 66AC4258
CHIP RES, THICK FILM, 35R7, 0.5W, 1210; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 35R7, 0.5W, 1210; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 35R7, 0.5W, 1210; Resistance Panasonic - 67AC0467 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 35R7, 0.5W, 1210; Resistance Panasonic
67AC0467
Chip Res, Thick Film, 35R7, 0.5W, 1210; Resistance Panasonic 67AC0467
CHIP RES, THICK FILM, 35R7, 0.5W, 1210; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 35R7, 0.5W, 1210; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4258
Product Name Chip Res, Thick Film, 35R7, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176771-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details