Panasonic Chip Res, Thick Film, 34K, 0.5W, 1210; Resistance Panasonic ERJ-U14D3402U

Description
CHIP RES, THICK FILM, 34K, 0.5W, 1210; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 34K, 0.5W, 1210; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 34K, 0.5W, 1210; Resistance Panasonic - 66AC6250 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34K, 0.5W, 1210; Resistance Panasonic
66AC6250
Chip Res, Thick Film, 34K, 0.5W, 1210; Resistance Panasonic 66AC6250
CHIP RES, THICK FILM, 34K, 0.5W, 1210; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34K, 0.5W, 1210; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 34K, 0.5W, 1210; Resistance Panasonic - 66AC6249 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34K, 0.5W, 1210; Resistance Panasonic
66AC6249
Chip Res, Thick Film, 34K, 0.5W, 1210; Resistance Panasonic 66AC6249
CHIP RES, THICK FILM, 34K, 0.5W, 1210; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34K, 0.5W, 1210; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6250
Product Name Chip Res, Thick Film, 34K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 34000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers