Panasonic Chip Resistor - Surface Mount ERJ-U14D3320U

Description
1210 ANTI-SULFUR RES. , 0.5%, 33
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 33
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D3320U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D3320U
Chip Resistor - Surface Mount ERJ-U14D3320U
1210 ANTI-SULFUR RES. , 0.5%, 33

1210 ANTI-SULFUR RES. , 0.5%, 33

Supplier's Site Datasheet
Chip Res, Thick Film, 332R, 0.5W, 1210; Resistance Panasonic - 67AC3081 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332R, 0.5W, 1210; Resistance Panasonic
67AC3081
Chip Res, Thick Film, 332R, 0.5W, 1210; Resistance Panasonic 67AC3081
CHIP RES, THICK FILM, 332R, 0.5W, 1210; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 332R, 0.5W, 1210; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 332R, 0.5W, 1210; Resistance Panasonic - 66AC8976 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332R, 0.5W, 1210; Resistance Panasonic
66AC8976
Chip Res, Thick Film, 332R, 0.5W, 1210; Resistance Panasonic 66AC8976
CHIP RES, THICK FILM, 332R, 0.5W, 1210; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 332R, 0.5W, 1210; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D3320U 67AC3081
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 332R, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 332 ohms 332 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567487P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details