Panasonic Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic ERJ-U14D3301U

Description
CHIP RES, THICK FILM, 3K3, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K3, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic - 67AC1620 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic
67AC1620
Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic 67AC1620
CHIP RES, THICK FILM, 3K3, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K3, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic - 67AC5997 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic
67AC5997
Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic 67AC5997
CHIP RES, THICK FILM, 3K3, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K3, 0.5W, 1210; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1620
Product Name Chip Res, Thick Film, 3K3, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567783 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers