Panasonic Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic ERJ-U14D3240U

Description
CHIP RES, THICK FILM, 324R, 0.5W, 1210; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 324R, 0.5W, 1210; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic - 66AC6245 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic
66AC6245
Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic 66AC6245
CHIP RES, THICK FILM, 324R, 0.5W, 1210; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 324R, 0.5W, 1210; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic - 66AC0250 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic
66AC0250
Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic 66AC0250
CHIP RES, THICK FILM, 324R, 0.5W, 1210; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 324R, 0.5W, 1210; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6245
Product Name Chip Res, Thick Film, 324R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers