Panasonic Chip Res, Thick Film, 28R, 0.5W, 1210; Resistance Panasonic ERJ-U14D28R0U

Description
CHIP RES, THICK FILM, 28R, 0.5W, 1210; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28R, 0.5W, 1210; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28R, 0.5W, 1210; Resistance Panasonic - 66AC7458 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28R, 0.5W, 1210; Resistance Panasonic
66AC7458
Chip Res, Thick Film, 28R, 0.5W, 1210; Resistance Panasonic 66AC7458
CHIP RES, THICK FILM, 28R, 0.5W, 1210; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 28R, 0.5W, 1210; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28R, 0.5W, 1210; Resistance Panasonic - 66AC4250 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28R, 0.5W, 1210; Resistance Panasonic
66AC4250
Chip Res, Thick Film, 28R, 0.5W, 1210; Resistance Panasonic 66AC4250
CHIP RES, THICK FILM, 28R, 0.5W, 1210; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

CHIP RES, THICK FILM, 28R, 0.5W, 1210; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7458
Product Name Chip Res, Thick Film, 28R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details