Panasonic Chip Res, Thick Film, 24R3, 0.5W, 1210; Resistance Panasonic ERJ-U14D24R3U

Description
CHIP RES, THICK FILM, 24R3, 0.5W, 1210; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24R3, 0.5W, 1210; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24R3, 0.5W, 1210; Resistance Panasonic - 67AC0443 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R3, 0.5W, 1210; Resistance Panasonic
67AC0443
Chip Res, Thick Film, 24R3, 0.5W, 1210; Resistance Panasonic 67AC0443
CHIP RES, THICK FILM, 24R3, 0.5W, 1210; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24R3, 0.5W, 1210; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24R3, 0.5W, 1210; Resistance Panasonic - 66AC6230 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R3, 0.5W, 1210; Resistance Panasonic
66AC6230
Chip Res, Thick Film, 24R3, 0.5W, 1210; Resistance Panasonic 66AC6230
CHIP RES, THICK FILM, 24R3, 0.5W, 1210; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24R3, 0.5W, 1210; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D24R3U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D24R3U
Chip Resistor - Surface Mount ERJ-U14D24R3U
1210 ANTI-SULFUR RES. , 0.5%, 24

1210 ANTI-SULFUR RES. , 0.5%, 24

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC0443 ERJ-U14D24R3U
Product Name Chip Res, Thick Film, 24R3, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details