Panasonic Chip Res, Thick Film, 243R, 0.5W, 1210; Resistance Panasonic ERJ-U14D2430U

Description
CHIP RES, THICK FILM, 243R, 0.5W, 1210; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 243R, 0.5W, 1210; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 243R, 0.5W, 1210; Resistance Panasonic - 67AC0445 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243R, 0.5W, 1210; Resistance Panasonic
67AC0445
Chip Res, Thick Film, 243R, 0.5W, 1210; Resistance Panasonic 67AC0445
CHIP RES, THICK FILM, 243R, 0.5W, 1210; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 243R, 0.5W, 1210; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 243R, 0.5W, 1210; Resistance Panasonic - 67AC5980 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243R, 0.5W, 1210; Resistance Panasonic
67AC5980
Chip Res, Thick Film, 243R, 0.5W, 1210; Resistance Panasonic 67AC5980
CHIP RES, THICK FILM, 243R, 0.5W, 1210; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 243R, 0.5W, 1210; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0445
Product Name Chip Res, Thick Film, 243R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567841 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details