Panasonic Chip Resistor - Surface Mount ERJ-U14D2213U

Description
1210 ANTI-SULFUR RES. , 0.5%, 22
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 22
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D2213U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D2213U
Chip Resistor - Surface Mount ERJ-U14D2213U
1210 ANTI-SULFUR RES. , 0.5%, 22

1210 ANTI-SULFUR RES. , 0.5%, 22

Supplier's Site Datasheet
Chip Res, Thick Film, 221K, 0.5W, 1210; Resistance Panasonic - 65AC8749 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221K, 0.5W, 1210; Resistance Panasonic
65AC8749
Chip Res, Thick Film, 221K, 0.5W, 1210; Resistance Panasonic 65AC8749
CHIP RES, THICK FILM, 221K, 0.5W, 1210; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 221K, 0.5W, 1210; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 221K, 0.5W, 1210; Resistance Panasonic - 66AC2232 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221K, 0.5W, 1210; Resistance Panasonic
66AC2232
Chip Res, Thick Film, 221K, 0.5W, 1210; Resistance Panasonic 66AC2232
CHIP RES, THICK FILM, 221K, 0.5W, 1210; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 221K, 0.5W, 1210; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D2213U 65AC8749
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 221K, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 221000 ohms 221000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers