Panasonic Chip Res, Thick Film, 22K1, 0.5W, 1210; Resistance Panasonic ERJ-U14D2212U

Description
CHIP RES, THICK FILM, 22K1, 0.5W, 1210; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 22K1, 0.5W, 1210; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 22K1, 0.5W, 1210; Resistance Panasonic - 67AC1601 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K1, 0.5W, 1210; Resistance Panasonic
67AC1601
Chip Res, Thick Film, 22K1, 0.5W, 1210; Resistance Panasonic 67AC1601
CHIP RES, THICK FILM, 22K1, 0.5W, 1210; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K1, 0.5W, 1210; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22K1, 0.5W, 1210; Resistance Panasonic - 67AC1602 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K1, 0.5W, 1210; Resistance Panasonic
67AC1602
Chip Res, Thick Film, 22K1, 0.5W, 1210; Resistance Panasonic 67AC1602
CHIP RES, THICK FILM, 22K1, 0.5W, 1210; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K1, 0.5W, 1210; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D2212U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D2212U
Chip Resistor - Surface Mount ERJ-U14D2212U
1210 ANTI-SULFUR RES. , 0.5%, 22

1210 ANTI-SULFUR RES. , 0.5%, 22

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC1601 ERJ-U14D2212U
Product Name Chip Res, Thick Film, 22K1, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 22100 ohms 22100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details