Panasonic Chip Res, Thick Film, 215K, 0.5W, 1210; Resistance Panasonic ERJ-U14D2153U

Description
CHIP RES, THICK FILM, 215K, 0.5W, 1210; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 215K, 0.5W, 1210; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 215K, 0.5W, 1210; Resistance Panasonic - 66AC6221 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215K, 0.5W, 1210; Resistance Panasonic
66AC6221
Chip Res, Thick Film, 215K, 0.5W, 1210; Resistance Panasonic 66AC6221
CHIP RES, THICK FILM, 215K, 0.5W, 1210; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 215K, 0.5W, 1210; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 215K, 0.5W, 1210; Resistance Panasonic - 67AC3064 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215K, 0.5W, 1210; Resistance Panasonic
67AC3064
Chip Res, Thick Film, 215K, 0.5W, 1210; Resistance Panasonic 67AC3064
CHIP RES, THICK FILM, 215K, 0.5W, 1210; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 215K, 0.5W, 1210; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D2153U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D2153U
Chip Resistor - Surface Mount ERJ-U14D2153U
1210 ANTI-SULFUR RES. , 0.5%, 21

1210 ANTI-SULFUR RES. , 0.5%, 21

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC6221 ERJ-U14D2153U
Product Name Chip Res, Thick Film, 215K, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 215000 ohms 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567559P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers