Panasonic Chip Resistor - Surface Mount ERJ-U14D2102U

Description
1210 ANTI-SULFUR RES. , 0.5%, 21
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 21
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D2102U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D2102U
Chip Resistor - Surface Mount ERJ-U14D2102U
1210 ANTI-SULFUR RES. , 0.5%, 21

1210 ANTI-SULFUR RES. , 0.5%, 21

Supplier's Site Datasheet
Chip Res, Thick Film, 21K, 0.5W, 1210; Resistance Panasonic - 66AC0230 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21K, 0.5W, 1210; Resistance Panasonic
66AC0230
Chip Res, Thick Film, 21K, 0.5W, 1210; Resistance Panasonic 66AC0230
CHIP RES, THICK FILM, 21K, 0.5W, 1210; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21K, 0.5W, 1210; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 21K, 0.5W, 1210; Resistance Panasonic - 65AC8746 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21K, 0.5W, 1210; Resistance Panasonic
65AC8746
Chip Res, Thick Film, 21K, 0.5W, 1210; Resistance Panasonic 65AC8746
CHIP RES, THICK FILM, 21K, 0.5W, 1210; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21K, 0.5W, 1210; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D2102U 66AC0230
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 21K, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 21000 ohms 21000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD515JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details