Panasonic Chip Res, Thick Film, 20K, 0.5W, 1210; Resistance Panasonic ERJ-U14D2002U

Description
CHIP RES, THICK FILM, 20K, 0.5W, 1210; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 20K, 0.5W, 1210; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 20K, 0.5W, 1210; Resistance Panasonic - 66AC6218 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.5W, 1210; Resistance Panasonic
66AC6218
Chip Res, Thick Film, 20K, 0.5W, 1210; Resistance Panasonic 66AC6218
CHIP RES, THICK FILM, 20K, 0.5W, 1210; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.5W, 1210; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 20K, 0.5W, 1210; Resistance Panasonic - 67AC3061 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.5W, 1210; Resistance Panasonic
67AC3061
Chip Res, Thick Film, 20K, 0.5W, 1210; Resistance Panasonic 67AC3061
CHIP RES, THICK FILM, 20K, 0.5W, 1210; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.5W, 1210; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D2002U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D2002U
Chip Resistor - Surface Mount ERJ-U14D2002U
1210 ANTI-SULFUR RES. , 0.5%, 20

1210 ANTI-SULFUR RES. , 0.5%, 20

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC6218 ERJ-U14D2002U
Product Name Chip Res, Thick Film, 20K, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567509P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details