Panasonic Chip Resistor - Surface Mount ERJ-U14D2000U

Description
1210 ANTI-SULFUR RES. , 0.5%, 20
Datasheet
Description
1210 ANTI-SULFUR RES. , 0.5%, 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U14D2000U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D2000U
Chip Resistor - Surface Mount ERJ-U14D2000U
1210 ANTI-SULFUR RES. , 0.5%, 20

1210 ANTI-SULFUR RES. , 0.5%, 20

Supplier's Site Datasheet
Chip Res, Thick Film, 200R, 0.5W, 1210; Resistance Panasonic - 67AC1597 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.5W, 1210; Resistance Panasonic
67AC1597
Chip Res, Thick Film, 200R, 0.5W, 1210; Resistance Panasonic 67AC1597
CHIP RES, THICK FILM, 200R, 0.5W, 1210; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.5W, 1210; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 200R, 0.5W, 1210; Resistance Panasonic - 66AC0225 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.5W, 1210; Resistance Panasonic
66AC0225
Chip Res, Thick Film, 200R, 0.5W, 1210; Resistance Panasonic 66AC0225
CHIP RES, THICK FILM, 200R, 0.5W, 1210; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.5W, 1210; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U14D2000U 67AC1597
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 200R, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details