Panasonic Chip Res, Thick Film, 191R, 0.5W, 1210; Resistance Panasonic ERJ-U14D1910U

Description
CHIP RES, THICK FILM, 191R, 0.5W, 1210; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 191R, 0.5W, 1210; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 191R, 0.5W, 1210; Resistance Panasonic - 67AC1595 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 191R, 0.5W, 1210; Resistance Panasonic
67AC1595
Chip Res, Thick Film, 191R, 0.5W, 1210; Resistance Panasonic 67AC1595
CHIP RES, THICK FILM, 191R, 0.5W, 1210; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 191R, 0.5W, 1210; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 191R, 0.5W, 1210; Resistance Panasonic - 67AC0430 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 191R, 0.5W, 1210; Resistance Panasonic
67AC0430
Chip Res, Thick Film, 191R, 0.5W, 1210; Resistance Panasonic 67AC0430
CHIP RES, THICK FILM, 191R, 0.5W, 1210; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 191R, 0.5W, 1210; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U14D1910U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U14D1910U
Chip Resistor - Surface Mount ERJ-U14D1910U
1210 ANTI-SULFUR RES. , 0.5%, 19

1210 ANTI-SULFUR RES. , 0.5%, 19

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC1595 ERJ-U14D1910U
Product Name Chip Res, Thick Film, 191R, 0.5W, 1210; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details