Panasonic Chip Res, Thick Film, 16R5, 0.5W, 1210; Resistance Panasonic ERJ-U14D16R5U

Description
CHIP RES, THICK FILM, 16R5, 0.5W, 1210; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16R5, 0.5W, 1210; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16R5, 0.5W, 1210; Resistance Panasonic - 66AC0213 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R5, 0.5W, 1210; Resistance Panasonic
66AC0213
Chip Res, Thick Film, 16R5, 0.5W, 1210; Resistance Panasonic 66AC0213
CHIP RES, THICK FILM, 16R5, 0.5W, 1210; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R5, 0.5W, 1210; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16R5, 0.5W, 1210; Resistance Panasonic - 66AC4224 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R5, 0.5W, 1210; Resistance Panasonic
66AC4224
Chip Res, Thick Film, 16R5, 0.5W, 1210; Resistance Panasonic 66AC4224
CHIP RES, THICK FILM, 16R5, 0.5W, 1210; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R5, 0.5W, 1210; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0213
Product Name Chip Res, Thick Film, 16R5, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers