Panasonic Chip Res, Thick Film, 16K9, 0.5W, 1210; Resistance Panasonic ERJ-U14D1692U

Description
CHIP RES, THICK FILM, 16K9, 0.5W, 1210; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16K9, 0.5W, 1210; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16K9, 0.5W, 1210; Resistance Panasonic - 66AC4228 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K9, 0.5W, 1210; Resistance Panasonic
66AC4228
Chip Res, Thick Film, 16K9, 0.5W, 1210; Resistance Panasonic 66AC4228
CHIP RES, THICK FILM, 16K9, 0.5W, 1210; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K9, 0.5W, 1210; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16K9, 0.5W, 1210; Resistance Panasonic - 67AC3051 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K9, 0.5W, 1210; Resistance Panasonic
67AC3051
Chip Res, Thick Film, 16K9, 0.5W, 1210; Resistance Panasonic 67AC3051
CHIP RES, THICK FILM, 16K9, 0.5W, 1210; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K9, 0.5W, 1210; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4228
Product Name Chip Res, Thick Film, 16K9, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details