Panasonic Chip Res, Thick Film, 127R, 0.5W, 1210; Resistance Panasonic ERJ-U14D1270U

Description
CHIP RES, THICK FILM, 127R, 0.5W, 1210; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 127R, 0.5W, 1210; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 127R, 0.5W, 1210; Resistance Panasonic - 67AC3037 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127R, 0.5W, 1210; Resistance Panasonic
67AC3037
Chip Res, Thick Film, 127R, 0.5W, 1210; Resistance Panasonic 67AC3037
CHIP RES, THICK FILM, 127R, 0.5W, 1210; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127R, 0.5W, 1210; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 127R, 0.5W, 1210; Resistance Panasonic - 66AC4211 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127R, 0.5W, 1210; Resistance Panasonic
66AC4211
Chip Res, Thick Film, 127R, 0.5W, 1210; Resistance Panasonic 66AC4211
CHIP RES, THICK FILM, 127R, 0.5W, 1210; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127R, 0.5W, 1210; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC3037
Product Name Chip Res, Thick Film, 127R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573135 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers