Panasonic Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic ERJ-U14D1243U

Description
CHIP RES, THICK FILM, 124K, 0.5W, 1210; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 124K, 0.5W, 1210; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic - 66AC2198 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic
66AC2198
Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic 66AC2198
CHIP RES, THICK FILM, 124K, 0.5W, 1210; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.5W, 1210; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic - 66AC7438 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic
66AC7438
Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic 66AC7438
CHIP RES, THICK FILM, 124K, 0.5W, 1210; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.5W, 1210; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2198
Product Name Chip Res, Thick Film, 124K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 124000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
View Details
5 suppliers